EN
  • EN
  • DE

SMAZ5919B-E3/61

Part No SMAZ5919B-E3/61
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description Zener Diode Single 5.6V 5% 5Ohm 1500mW 2-Pin SMA T/R / DIODE ZENER 5.6V 500MW DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 5 Ohm
Current - Reverse Leakage @ Vr 200μA @ 3V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package DO-214AC
Win Source Part Number 064815-SMAZ5919B-E3/61
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name SMAZ5919B
Introduction Date October 03, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SMAZ5919B-E3/61 CAD Model

Description

The SMAZ5919B-E3/61 is a 1.5W Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression. Encased in a compact SMA (Surface Mount Automotive) package, this diode provides a stable reference voltage or protects sensitive components from voltage spikes in various electronic circuits.

Applications

  • Voltage Regulation: Providing a stable and constant voltage source in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage surges caused by ESD, inductive load switching, and other transient events.
  • Clipping Circuits: Limiting the voltage of a signal to a specific level.
  • Reverse Polarity Protection: Protecting circuits from damage due to incorrect polarity connections.
  • Automotive Electronics: Suitable for use in automotive applications requiring robust and reliable voltage regulation and protection.

Features

  • 1.5W Power Dissipation: Capable of handling up to 1.5 watts of power.
  • SMA Package: Compact surface mount package for efficient board space utilization.
  • Glass Passivated Junction: Enhances reliability and stability.
  • Excellent Clamping Capability: Provides effective clamping of transient voltages.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Zener Voltage Tolerance: Offers a specified tolerance on the Zener voltage.

Benefits

  • Stable Voltage Reference: Provides a consistent and reliable voltage reference for various circuits.
  • Effective Transient Protection: Protects sensitive components from damage due to voltage surges.
  • Compact Size: Saves valuable board space in miniaturized electronic devices.
  • High Reliability: Ensures long-term performance and stability.
  • Easy to Integrate: Simple to incorporate into existing circuit designs.
  • Cost-Effective: Provides a cost-efficient solution for voltage regulation and protection.

Additional Details

The SMAZ5919B-E3/61 has a Zener voltage (Vz) in a specified range, typically around 19 Volts, check the datasheet for the exact value. Key parameters include the Zener test current (Izt), reverse leakage current (Ir), and forward voltage (Vf). The device is typically manufactured using silicon semiconductor material. The operating temperature range and storage temperature range are important considerations for ensuring proper performance and reliability. It meets RoHS compliance standards, indicating that it does not contain hazardous substances. Refer to the Vishay datasheet for detailed specifications, including absolute maximum ratings, thermal characteristics, and electrical characteristics, to ensure proper application and design.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess