EN
  • EN
  • DE

SMBJ6.5A-E3/5B

Part No SMBJ6.5A-E3/5B
Manufacturer Vishay
Catalog TVS - Diodes
Description TVS DIODE 6.5V 11.2V DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tape and Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 6.5V
Voltage - Breakdown (Minimum) 7.22V
Voltage - Clamping (Maximum) at Ipp 11.2V
Current - Peak Pulse (10/1000μs) 53.6A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package DO-214AA (SMBJ)
Family Part Number SMBJ
Manufacturer Pack Quantity 3,200
MSL Level 1 (Unlimited)
Win Source Part Number 734497-SMBJ6.5A-E3/5B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ6.5A-E3/5B CAD Model

Description

The SMBJ6.5A-E3/5B is a transient voltage suppressor (TVS) diode manufactured by Vishay. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode provides a fast response time and high surge capability, making it suitable for a wide range of applications.

Applications:

  • I/O protection: Protects input/output ports of microcontrollers and other ICs from ESD.
  • Power line protection: Safeguards power lines from voltage surges and transients.
  • Data line protection: Protects data lines in communication systems from transient voltages.
  • Automotive electronics: Used in automotive applications for protecting electronic control units (ECUs) from voltage surges.
  • Industrial equipment: Protects sensitive electronic components in industrial control systems.

Features:

  • Fast response time: Reacts quickly to transient voltage events.
  • High surge capability: Withstands high surge currents without damage.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • Small SMB package: Allows for compact circuit designs.
  • Unidirectional: Designed for unidirectional voltage suppression.

Benefits:

  • Improved system reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced downtime: Minimizes equipment failures caused by voltage surges.
  • Enhanced safety: Prevents electrical hazards caused by voltage transients.
  • Simplified design: Easy to integrate into existing circuits.
  • Cost-effective protection: Provides reliable protection at a low cost.

Additional Details:

The SMBJ6.5A-E3/5B features a stand-off voltage of 6.5V. The clamping voltage at peak pulse current is typically around 11.2V. It has a peak pulse power dissipation of 600W. The operating temperature range is typically from -55°C to +150°C. The device is unidirectional. The SMB package is a surface-mount package. The device is RoHS compliant. It's important to consider the specific surge current and voltage requirements of the application when selecting a TVS diode. The datasheet contains detailed information on surge current ratings and waveform characteristics.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess