EN
  • EN
  • DE

SS34HE3/57T

Part No SS34HE3/57T
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO214AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 500μA @ 40V
Mounting SMD (SMT)
Case / Package DO-214AB, (SMC)
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 066053-SS34HE3/57T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS34HE3/57T CAD Model

Description

The SS34HE3/57T is a Schottky Barrier Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. Its robust design and environmentally friendly construction make it suitable for a variety of applications.

Applications:

  • DC-DC Converters: Used in switching power supplies to efficiently convert DC voltage levels.
  • Reverse Polarity Protection: Protects circuits from damage caused by incorrect power supply connections.
  • Freewheeling Diode: Provides a path for current in inductive circuits when a switching device is turned off, preventing voltage spikes.
  • Solar Panel Applications: Employed as a blocking diode in solar panel arrays to prevent reverse current flow.
  • LED Lighting Systems: Used in LED drivers for efficient power conversion and rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, enhancing overall efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Allows for efficient operation at higher frequencies.
  • Surface Mount Package: Facilitates automated assembly processes and reduces board space.
  • Halogen-Free and RoHS Compliant (HE3 Suffix): Complies with environmental regulations, ensuring it's free from hazardous substances.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption, leading to lower operating costs and reduced heat generation.
  • Enhanced System Reliability: Provides robust protection against voltage transients and surges, ensuring long-term system stability.
  • Simplified PCB Design: Allows for smaller and more compact circuit board layouts, reducing overall system size.
  • Reduced Component Count: Combines rectification and protection functions into a single device, simplifying design complexity.
  • Environmentally Friendly: Halogen-free and RoHS compliant, minimizing environmental impact.

Additional Details:

The SS34HE3/57T is typically packaged in an SMA (Surface Mount A) package. The "/57T" suffix often indicates a specific tape and reel configuration designed for automated assembly lines. Key technical specifications include a maximum repetitive peak reverse voltage (VRRM) of 40V, a maximum average forward rectified current (IF(AV)) of 3.0A, and a typical forward voltage (VF) of approximately 0.5V. The operating temperature range generally spans from -65°C to +150°C. The combination of its electrical characteristics and environmental compliance makes it well-suited for modern, energy-efficient electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess