Products specifications

Reference Date Code 06+
Reference case DO-214AB
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 742022-SS36-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS36-E3 CAD Model

Description

The SS36-E3 is a surface-mount Schottky Barrier Rectifier from Vishay. It's designed for high-efficiency rectification in various applications, offering low forward voltage drop and fast switching speeds compared to standard diodes. This makes it well-suited for use in power supplies, DC-DC converters, and other applications where efficiency is critical.

Applications:

  • DC-DC Converters: As a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Preventing damage from reverse polarity connections.
  • Freewheeling Diode: Protecting inductive loads from voltage spikes during switching.
  • Solar Panel Bypass Diodes: Improving the efficiency of solar panel arrays.
  • LED Lighting: Rectifying AC voltage for LED power supplies.

Features:

  • Schottky Barrier Rectifier: Provides low forward voltage drop and fast switching speed.
  • Surface Mount Package: Enables automated assembly and reduces board space.
  • High Surge Current Capability: Withstands high current surges.
  • Low Power Loss: Minimizes power dissipation, improving efficiency.
  • High Forward Current Capability: Handles significant current levels.

Benefits:

  • High Efficiency: Low forward voltage drop reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching circuits.
  • Compact Design: Surface-mount package minimizes board space requirements.
  • Enhanced Reliability: High surge current capability provides robustness against transient events.
  • Improved Thermal Performance: Reduced power loss results in lower operating temperatures.

Additional Details:

The SS36-E3 is typically available in a surface-mount package. Its key parameters include forward voltage drop (Vf), reverse leakage current (Ir), and maximum forward current (If). Designers should consult the datasheet for specific electrical characteristics, thermal resistance, and recommended soldering profiles. Proper PCB layout techniques should be followed to minimize parasitic inductance and ensure optimal thermal performance. The SS36-E3 is designed to meet various industry standards for reliability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2780 $50.0400
440+ $0.2281 $100.3640
680+ $0.2210 $150.2800
940+ $0.2139 $201.0660
1,210+ $0.2067 $250.1070
1,620+ $0.1854 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 317,050 pieces
MOQ: 180 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention