EN
  • EN
  • DE

SS36-TR

Part No SS36-TR
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 340582-SS36-TR
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian SS36-TR CAD Model

Description

The SS36-TR is a Schottky Barrier Rectifier manufactured by Vishay. It's engineered for high-efficiency rectification, characterized by a low forward voltage drop and rapid switching speed. This makes it ideal for applications where minimizing power loss and maximizing switching frequency are critical.

Applications:

  • DC-DC Converters: Employed for efficient voltage conversion in power supplies and portable devices.
  • Reverse Polarity Protection: Safeguards circuits from damage resulting from incorrect polarity connections.
  • Freewheeling Diode in Inductive Loads: Provides a current path when an inductive load is deactivated, preventing voltage spikes.
  • High-Frequency Inverters: Essential for high-frequency power conversion applications.
  • LED Lighting: Used within LED drivers to provide efficient power conversion.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and enhances overall efficiency.
  • High Surge Current Capability: Withstands transient high current events.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Energy Efficiency: Lowers power consumption across diverse applications.
  • Enhanced Reliability: Delivers consistent performance under varied operating conditions.
  • Reduced Heat Dissipation: Minimizes the necessity for heat sinking.
  • Compact Footprint: Enables space-saving designs.
  • Streamlined Assembly: Compatible with automated manufacturing processes.

Technical Specifications:

The SS36-TR boasts a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward rectified current (IF(AV)) of 3.0A. The typical forward voltage (VF) is around 0.70V at 3.0A. Its operating junction temperature range spans from -65°C to +125°C. It is housed in a DO-214AA (SMB) surface-mount package. The device is constructed with a metal-semiconductor junction using a Schottky barrier. The epoxy molding compound meets UL 94 V-0 flammability rating, and the terminals are matte tin plated, ensuring solderability per MIL-STD-750, Method 2026. It finds common use in applications that demand rapid switching and a low forward voltage drop, such as switch-mode power supplies and high-frequency DC-DC converters. The Vishay SS36-TR delivers a dependable and efficient solution for various power rectification needs. The 'TR' suffix usually indicates tape and reel packaging.

You May Also Be Interested in

Broadcom Limited
Lowest to $31.2813
Freescale Semiconductor - NXP
Lowest to $3.2640
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $5.8755
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Sunlord
Lowest to $0.0404

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess