EN
  • EN
  • DE

SUB60N04-15LT

Part No SUB60N04-15LT
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194873-SUB60N04-15LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUB60N04-15LT CAD Model

Description

The SUB60N04-15LT is an N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by Vishay. This transistor is specifically designed for applications requiring efficient switching and low on-resistance. The 'LT' designation may indicate a specific package or manufacturing process variant. This device is suitable for a variety of power management and control applications.

Applications

  • DC-DC Converters: Used for efficient voltage conversion in power supplies.
  • Load Switching: Employed to control power to various loads with minimal voltage drop.
  • Motor Control: Used in PWM (Pulse Width Modulation) circuits for motor speed control.
  • Power Management Circuits: Applied in battery management and power distribution systems.

Features

  • N-Channel MOSFET: Offers faster switching speeds compared to P-channel counterparts.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Surface Mount Package: Suitable for automated assembly on PCBs.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, resulting in higher efficiency and less heat generation.
  • Simplified Drive Circuitry: N-Channel MOSFETs are typically easier to drive than P-channel devices.
  • Compact Design: Surface mount package allows for smaller and denser circuit layouts.
  • Reliable Performance: Robust design ensures stable and reliable operation.
  • Environmentally Compliant: Lead-free construction adheres to environmental regulations.

Additional Details

The SUB60N04-15LT is characterized by its drain-source voltage rating (VDS), gate-source voltage rating (VGS), continuous drain current (ID), and pulsed drain current (IDM). The gate threshold voltage (VGS(th)) is the voltage at which the MOSFET starts to conduct. The datasheet specifies the device's thermal resistance from junction to ambient and junction to case, which is critical for managing heat and ensuring reliable operation. External heat sinking or proper PCB thermal management techniques might be required, depending on the power dissipation in the application. Always refer to the datasheet for precise electrical characteristics and application recommendations.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
STMicroelectronics
DISCRETE
Lowest to $27.8572
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess