EN
  • EN
  • DE

NGB18N40CLBT4G

Part No NGB18N40CLBT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 18A 115W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 430V
Maximum Current Collector 18A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.5V @ 4V, 15A
Maximum Power Dissipation 115W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082964-NGB18N40CLBT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian NGB18N40CLBT4G CAD Model

Description

The NGB18N40CLBT4G is an advanced Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is designed for a range of applications, particularly those that require high efficiency and fast switching performance, such as consumer electronics, industrial, and automotive systems.

Key Features:

  • High Current Capability: The device is capable of handling continuous collector currents up to 18A, making it suitable for high power applications.
  • Low On-State Voltage: It offers a low collector-emitter saturation voltage (V<sub>CE(sat)) of typically 1.8V, which contributes to reduced power losses and improved efficiency.
  • High Switching Speed: With a fast switching speed, the NGB18N40CLBT4G is well-suited for applications requiring high-frequency operation.
  • Co-Packaged Diode: This IGBT comes with a co-packaged freewheeling diode, providing a convenient and compact solution for circuits requiring a diode in parallel with the IGBT for inductive load applications.
  • Temperature Performance: It is designed to operate at junction temperatures of up to 175°C, ensuring reliable performance even under thermal stress.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Inverters

ON Semiconductor's NGB18N40CLBT4G is housed in a D2PAK package, providing a thermally efficient, surface-mount solution. The IGBT's robust design ensures long-term reliability and performance, making it a preferred choice for engineers and designers working on cutting-edge power management solutions.

With its combination of high efficiency, fast switching, and compact packaging, the NGB18N40CLBT4G is an excellent choice for modern high-performance applications where power density and energy savings are critical.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess