EN
  • EN
  • DE

SUD50NP04-77P-E3

Part No SUD50NP04-77P-E3
Manufacturer Vishay
Catalog FETs - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194955-SUD50NP04-77P-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUD50NP04-77P-E3 CAD Model

Description

The SUD50NP04-77P-E3 is an N-channel power MOSFET from Vishay, designed for efficient power switching. It is particularly well-suited for applications requiring low on-resistance and fast switching speeds, such as DC-DC converters and motor control systems.

Applications

  • DC-DC converters
  • Synchronous rectification
  • Motor control
  • Power supplies
  • Load switching

Features

  • Low RDS(on) for minimal conduction losses
  • Fast switching speed to reduce switching losses
  • Low gate charge (Qg)
  • Avalanche rated
  • Lead (Pb)-free and RoHS compliant

Benefits

  • High energy efficiency
  • Reduced heat generation
  • Improved system reliability
  • Environmentally friendly
  • Optimized for high-frequency operation

Technical Specifications

The SUD50NP04-77P-E3 features a drain-source voltage (VDS) of 40V and a continuous drain current (ID) of 50A. The on-resistance (RDS(on)) is typically 7.7 mΩ at a gate-source voltage of 10V. Its low gate charge minimizes switching losses. The package is PowerPAK SO-8, ensuring efficient heat dissipation.

This MOSFET is specifically designed to minimize both conduction and switching losses, essential for achieving high efficiency in power conversion. The low RDS(on) reduces power dissipation during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating adds robustness, allowing the device to withstand voltage spikes, improving overall reliability.

The SUD50NP04-77P-E3 is an excellent choice for designers seeking a high-performance and energy-efficient MOSFET in power switching applications. Its combination of low on-resistance, fast switching, and robust design makes it a valuable component in power management.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2331 $59.2634
34+ $3.4731 $118.0854
52+ $3.3645 $174.9540
71+ $3.2559 $231.1689
92+ $3.1474 $289.5608
123+ $2.8217 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess