The SUP18N15-95 is an N-Channel Power MOSFET from Vishay Siliconix. It is designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in various power supply, motor control, and DC-DC converter circuits.
Applications:
- Switch mode power supplies (SMPS)
- Motor control
- DC-DC converters
- Uninterruptible power supplies (UPS)
- Solid-state relays
Features:
- Low on-resistance (RDS(on)): Minimizes power losses and heat generation.
- High avalanche energy: Provides robustness against voltage transients.
- Fast switching speed: Enables efficient operation at high frequencies.
- High drain-source voltage (VDS): Allows for use in high-voltage applications.
- Lead-free and RoHS compliant: Meets environmental regulations.
Benefits:
- Improved energy efficiency: Low on-resistance reduces power dissipation, increasing overall efficiency.
- Enhanced system reliability: High avalanche energy provides protection against voltage spikes and surges.
- Reduced heat generation: Low on-resistance minimizes heat, improving system stability and lifespan.
- Simplified design: Fast switching speed allows for simpler drive circuitry.
- Environmentally friendly: Lead-free and RoHS compliant design meets environmental standards.
Additional Details:
The SUP18N15-95 is available in a standard TO-220 package, allowing for easy mounting and heat sinking. The MOSFET's gate threshold voltage is specified to ensure compatibility with common driver circuits. The device is designed to operate within a specific temperature range, allowing it to perform reliably under various operating conditions. The datasheet also specifies the gate charge and other parameters, which are useful for optimizing the design of switching circuits.