EN
  • EN
  • DE

SUP80N15-20L

Part No SUP80N15-20L
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Non-Compliant
Win Source Part Number 1019220-SUP80N15-20L
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SUP80N15-20L CAD Model

Description

The SUP80N15-20L is an N-channel power MOSFET manufactured by Vishay. Power MOSFETs are widely used in power electronic circuits as switching devices. This specific MOSFET is part of Vishay's extensive power MOSFET portfolio and is known for its low on-resistance, fast switching speed, and robust performance in various power applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.
  • Power Supplies: Used in power supply circuits for switching and voltage regulation.
  • LED Lighting: Provides switching and control in LED driver circuits.
  • Battery Management Systems (BMS): Used in BMS for charging and discharging control.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • Low On-Resistance (RDS(on)): Very low RDS(on) minimizes power losses and improves efficiency.
  • High Current Rating: Specified high drain current rating (ID) for handling significant power levels.
  • Fast Switching Speed: Fast switching speed reduces switching losses and improves efficiency.
  • Voltage Rating: Specified drain-source voltage rating (VDS) for safe operation in various circuit applications.
  • Avalanche Rated: Avalanche rated for robust performance under transient conditions.
  • Lead-Free Package: Available in a lead-free package compliant with RoHS directive.

Benefits

  • Efficient Power Conversion: Enables efficient power conversion by minimizing power losses.
  • High Power Handling: High current and voltage ratings allow for high power handling capabilities.
  • Fast Switching: Fast switching speed improves efficiency and reduces heat generation.
  • Robust Performance: Avalanche rating ensures robust performance under transient conditions.
  • Environmental Compliance: Lead-free package complies with environmental regulations.
  • Wide Application Range: Suitable for a broad range of power applications due to its versatile characteristics.

Additional Details

The SUP80N15-20L power MOSFET is designed to meet the demanding requirements of modern power electronic circuits. Its low on-resistance, fast switching speed, and avalanche rating make it an ideal choice for applications where efficiency, power handling, and robustness are critical considerations. The lead-free package and compliance with RoHS directive ensure environmental compatibility.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess