EN
  • EN
  • DE

TCDT1023

Part No TCDT1023
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098651-TCDT1023
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCDT1023 CAD Model

Description

The TCDT1023 is a transmissive optical sensor from Vishay Semiconductors, comprising an infrared emitting diode and an NPN silicon phototransistor, positioned facing each other. An object passing between them interrupts the IR beam, triggering a change in the phototransistor's output. This is suited for non-contact object detection and motion sensing.

Applications

  • Object Detection: Detects the presence or absence of an object.
  • Position Sensing: Used for position detection.
  • Motion Control: Used in motion control feedback loops.
  • Robotics: Employed in robotics for obstacle avoidance and part counting.
  • Printers: Paper detection and jam sensing.
  • Coin Acceptors: Object detection within coin or token acceptors.

Features

  • Transmissive Sensor: Emitting diode and detector are directly opposed.
  • Compact Package: Small size for integration into constrained spaces.
  • High Sensitivity: Capable of detecting small or opaque objects.
  • Fast Response Time: Quick reaction to interruptions of the IR beam.
  • Operating Temperature Range: Designed to operate reliably across a broad temperature range.
  • Through-Hole Mounting: Designed for through-hole PCB mounting.

Benefits

  • Non-Contact Detection: Prevents wear and tear on the sensed object.
  • Reliable Performance: Provides consistent output under varying environmental conditions.
  • Easy to Use: Simple to interface with standard electronic circuits.
  • Versatile: Suitable for use in many different detection applications.
  • Cost-Effective: Economical solution for optical sensing needs.

Additional Details

The TCDT1023 requires a supply voltage typically around 5V. Key specifications include the forward current for the IR diode, the collector current for the phototransistor, and the operating temperature range. It is important to consult the datasheet for the recommended operating conditions and maximum ratings to ensure reliable performance and prevent damage to the component. The distance between the emitter and detector is a critical factor for sensitivity. External components, such as resistors, are generally required to limit current and provide appropriate voltage levels for the sensor.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us
Microchip Technology
Need more? Email Us
Infineon Technologies
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Toko America Inc.
The TK83854 provides active power factor correction for power systems that otherwise would draw non-sinusoidal...
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess