EN
  • EN
  • DE

TCDT1101GC

Part No TCDT1101GC
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer Vishay
Win Source Part Number 215358-TCDT1101GC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCDT1101GC CAD Model

Description

The TCDT1101GC is a high-isolation, high-CTR (Current Transfer Ratio) transistor optocoupler from Vishay Semiconductors. It features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon NPN phototransistor. Housed in a compact, industry-standard DIP-4 package, it is designed for galvanic isolation in various electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS): Provides feedback isolation for voltage regulation and safety.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules to prevent noise and voltage spikes from damaging the controller.
  • Motor Control Circuits: Offers isolation between the control circuitry and the high-voltage motor drive stage.
  • Data Communication Systems: Provides galvanic isolation for data transmission lines, reducing ground loops and noise.
  • Industrial Automation Equipment: Used in various sensors and actuators where isolation is required for safety and performance.

Features

  • High Isolation Voltage: Offers a high isolation voltage rating (typically 5.3 kVRMS), ensuring protection against high-voltage transients.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer from the input to the output, with specified minimum and maximum CTR values.
  • Fast Switching Speed: Enables quick response times, suitable for applications requiring high-speed signal transmission.
  • DIP-4 Package: The standard dual-in-line package allows for easy PCB mounting and integration.
  • Creepage Distance: Features a minimum creepage distance of 8 mm, enhancing safety and isolation.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits

  • Enhanced Safety: The high isolation voltage protects sensitive circuits and operators from potentially hazardous voltages.
  • Improved Noise Immunity: Reduces the impact of electrical noise and ground loops on signal integrity.
  • Efficient Signal Transfer: The high CTR ensures that signals are transmitted efficiently with minimal loss.
  • Simplified Design: The standard package and industry-standard pinout simplify circuit design and layout.
  • Reliable Performance: Provides reliable operation in demanding industrial environments.

Additional Details

The TCDT1101GC optocoupler is designed for applications where galvanic isolation is critical for safety and performance. The current transfer ratio (CTR) is a vital parameter and is defined as the ratio of output collector current (Ic) to input forward current (If). The datasheet provides comprehensive information on CTR values under various operating conditions. Proper selection of the input resistor is essential to achieve the desired forward current for optimal performance. The device has an operating temperature range typically between -55°C and +100°C. The TCDT1101GC is commonly used in circuits requiring protection from high voltage transients or where noise immunity is essential. It features a robust construction and is designed for long-term reliability.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess