The TLZ16A is a Transient Voltage Suppressor (TVS) diode designed for protecting sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events. Manufactured by Vishay, this device offers fast response times and high surge capability.
Applications:
- ESD protection for data lines
- Protection of I/O interfaces
- Voltage surge protection in consumer electronics
- Protection against inductive switching
- Automotive electronics protection
Features:
- Unidirectional TVS diode
- Fast response time: Typically less than 1 ns
- Low clamping voltage
- High surge capability
- AEC-Q101 qualified for automotive applications
- RoHS compliant
Benefits:
- Effectively protects sensitive electronics from voltage transients, enhancing system reliability.
- Provides quick response to voltage surges, preventing damage to downstream components.
- Limits voltage to a safe level, protecting components from overvoltage stress.
- Handles high surge currents, ensuring robustness against transient events.
- Suitable for automotive environments, offering reliable performance in harsh conditions.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The TLZ16A has a standoff voltage of 16V and a breakdown voltage typically around 17.8V. It is available in a SOD-323 package for surface mount assembly. The device is designed to operate over a wide temperature range, typically from -55°C to +150°C. Its low clamping voltage and fast response time make it a good choice for protecting sensitive ICs and interfaces from ESD and transient voltage threats. The peak pulse power dissipation depends on the pulse waveform and duration, but it is designed to withstand significant surge currents.