EN
  • EN
  • DE

TLZ2V4B

Part No TLZ2V4B
Manufacturer Vishay
Catalog Electronic Wholesale
Description Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1270648-TLZ2V4B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ2V4B CAD Model

Description

The TLZ2V4B is a 2.4V Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is available in a small surface-mount package, making it suitable for high-density PCB applications.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Low Leakage Current
  • High Surge Current Capability
  • Tight Voltage Tolerance
  • Surface Mount Package
  • Lead-Free Finish

Benefits:

  • Provides stable voltage regulation, ensuring reliable circuit operation.
  • Protects sensitive components from voltage spikes and surges.
  • Minimizes power loss due to low leakage current.
  • Reduces board space with its compact surface mount package.
  • Compliant with environmental regulations with its lead-free finish.

Additional Details:

The TLZ2V4B has a Zener voltage of 2.4V with a tolerance of approximately ±5%. It features a low dynamic impedance, contributing to stable voltage regulation under varying load conditions. The diode is typically packaged in a SOD-323 package. Its low profile makes it ideal for applications where space is limited. The power dissipation is generally around 200mW. It's designed to operate over a broad temperature range, enhancing its suitability for diverse application environments. This diode is commonly used in consumer electronics, telecommunications equipment, and industrial control systems to provide robust voltage protection.

You May Also Be Interested in

Spansion
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
Nordic Semiconductors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8432 $59.0240
170+ $0.6918 $117.6060
260+ $0.6711 $174.4860
360+ $0.6491 $233.6760
465+ $0.6272 $291.6480
620+ $0.5625 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess