The AT88SC0104CA is a secure memory integrated circuit (IC) from Atmel (now Microchip Technology). It's a CryptoAuthentication™ device, designed to provide secure storage and authentication capabilities for various applications.
Applications
- Secure storage of cryptographic keys
- Authentication of devices and users
- Secure boot processes
- Anti-counterfeiting measures
- Secure data logging
Features
- 1 Kbit EEPROM Memory
- Asymmetric Authentication
- SHA-256 Hash Algorithm
- Secure Hardware Key Storage
- Unique 72-Bit Serial Number
- Single Wire Interface
- Temperature Range: -40°C to +85°C
Benefits
- Provides secure storage for sensitive data.
- Enables strong authentication protocols.
- Protects against cloning and counterfeiting.
- Simplifies integration with a single-wire interface.
- Offers robust performance across a wide temperature range.
- Hardware-based security enhances protection against attacks.
Additional Details
The AT88SC0104CA is built around EEPROM memory, providing non-volatile storage for cryptographic keys and other sensitive data. It utilizes asymmetric authentication methods and incorporates the SHA-256 hash algorithm to ensure data integrity and secure communication. The secure hardware key storage prevents unauthorized access to cryptographic keys. Each device has a unique 72-bit serial number for identification and tracking. The single-wire interface reduces the number of connections required, simplifying integration into various systems. This IC is used in a wide range of applications where security and authentication are critical, such as access control, secure boot, and anti-counterfeiting measures.