Products specifications Report Issue?

Capacitance 12 nF
Case / Package 0402
Depth 500 µm
Dielectric X7R
Length 1 mm
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Packaging Tape and Reel
RoHS Compliant
Tolerance 10 %
Voltage Rating (DC) 16 V
Win Source Part Number 1107794-VJ0402Y123KXJAC
Categories Ceramic Capacitors
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ0402Y123KXJAC CAD Model

Description

The Vishay VJ0402Y123KXJAC is a high-quality ceramic capacitor with a capacitance of 12nF and a tolerance of ±10%. Bold the product name (e.g., BAV99S,135 → BAV99S,135) and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Capacitance: 12nF
  • Tolerance: ±10%
  • Voltage Rating: 16V DC
  • Form Factor: 0402
  • RoHS Compliant: Yes
  • Temperature Range: -55°C to +150°C

You May Also Be Interested in

Holy Stone Enterprise Co., Ltd.
CAP CER 220PF 250V X7R 1808 / 220 pF ±10% 250V Ceramic Capacitor X7R 1808 (4520 Metric)
Lowest to $0.1991
ECAD model for SCC1808X221K502TS
AVX Corp/Kyocera Corp
CAP CER 10PF 500V 1111 / 10 pF ±5% 500V Ceramic Capacitor M 1111 (2828 Metric)
Lowest to $1.5492
ECAD model for SQCB7M100JAT1A
Murata Electronics North America
General Up to 85‹C Reflow soldering Flow soldering
Need more? Email Us
ECAD model for GRM319B31K225KA12D
Kemet
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
ECAD model for C315C390G1G5TA
Murata Electronics North America
CAP CER 1000PF 50V C0G/NP0 RAD
Need more? Email Us
ECAD model for RCE5C1H102J0M1H03A
Vishay
CAP CER 10000PF 100V Y5V RADIAL / 10000 pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Lowest to $0.0290
ECAD model for D103Z29Y5VH6UJ5R
Murata Electronics North America
CAP CER 4.3PF 250V NP0 0805 / 4.3 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.5289
ECAD model for GQM2195C2E4R3BB12D
Murata Electronics North America
CAP CER 0.1UF 50V X8R 0603 / 0.1 µF ±10% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Lowest to $0.1239
ECAD model for GCJ188R91H104KA01D
Kemet
CAP CER 100PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C101G1G5TA

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention