Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Vitramon
Packaging Reel
Capacitance 10000pF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 0603 (1608 Metric)
Parts Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Maximum) 0.036" (0.92mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712849-VJ0603Y103KXJAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ0603Y103KXJAC CAD Model

Description

The Vishay Vitramon VJ0603Y103KXJAC is a ceramic capacitor from Vishay Vitramon.

  • Category: Capacitors
  • Applications: General-purpose
  • Capacitance: 10000pF
  • Tolerance: ±10%
  • Voltage: 16V
  • Operating Temperature: -55°C to 125°C
  • Mounting: SMT, MLCC
  • Package: 0603 (1608 Metric)
  • Thickness: 0.036" (0.92mm)
  • Packaging: Reel
  • Manufacturer Pack Quantity: 1

You May Also Be Interested in

Vishay
CAP CER 100PF 3KV X7R RADIAL
Lowest to $0.9764
ECAD model for 564R30GAT10
Samsung
Cap SMT Cer .47UF 50V 80%-20% 1206 4K/TR
Need more? Email Us
ECAD model for CL31F474ZBNC
Samsung
CAP CER 1500PF 50V X7R 0805 / 1500 pF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Lowest to $0.0077
ECAD model for CL21B152KBANNNC
Taiyo Yuden
CAP CER 0.047UF 16V X7R 0603
Need more? Email Us
ECAD model for EMK107B7473KAHT
TDK Corporation
Case: CKD610JB, Voltage: 0J, Cap Value: 105, Tol: S, Thickness: 0.8, E series: 1
Need more? Email Us
ECAD model for CKD610JB0J105S
TDK Corporation
CAP CER 1.5PF 50V C0G 0603
Need more? Email Us
ECAD model for CGA3E2C0G1H1R5C080AA
Taiyo Yuden
CAP CER 10000PF 16V 0603 / 10000 pF ±10% 16V Ceramic Capacitor 0603 (1608 Metric)
Need more? Email Us
ECAD model for EMK107SD103KA-T
Murata Electronics North America
CAP CER 0.1UF 250V X7R 1206 / 0.1 µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.1803
ECAD model for GCJ31CR72E104KXJ3L
Samsung
CAP CER 0.027UF 50V X7R 0603 / 0.027 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Need more? Email Us
ECAD model for CL10B273KB8NNNC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention