EN
  • EN
  • DE

VSIB460

Part No VSIB460
Manufacturer Vishay
Catalog Bridge Rectifiers
Description Single-Phase Single In-Line Bridge Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279871-VSIB460
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSIB460 CAD Model

Description

The VSIB460 is a series of surface-mount Schottky Barrier Rectifiers manufactured by Vishay. These rectifiers are designed for high-frequency switching applications where low forward voltage drop and fast switching speeds are crucial. They are commonly used in DC-DC converters, freewheeling diodes, and polarity protection circuits.

Applications

  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • High frequency rectification

Features

  • Schottky barrier rectifier: Provides fast switching speed and low forward voltage drop.
  • Surface mount package: Facilitates automated assembly.
  • Low forward voltage drop (VF): Minimizes power losses and heat generation.
  • High surge current capability: Handles transient current surges.
  • High junction temperature capability: Reliable operation at elevated temperatures.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved efficiency: Low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion circuits.
  • Reduced heat dissipation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Faster switching speed: Enables high-frequency operation.
  • Enhanced system reliability: Protects against reverse voltage and surge current conditions.
  • Simplified circuit design: Easy to implement in various rectification and protection schemes.

Additional Details

The VSIB460 series comes in various surface-mount packages such as SMB, SMC, and DO-214AA. Key specifications include the reverse voltage (VR), forward current (IF), and forward voltage drop (VF). The reverse leakage current (IR) is also an important parameter to consider. Proper heatsinking may be required to keep the junction temperature within its specified limits, especially at higher current levels.

It is important to consult the datasheet for detailed electrical characteristics, thermal data, and application guidelines.

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.4KV 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60A 1.1V@2A 2A 1kV DBS
Lowest to $0.0264
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess