EN
  • EN
  • DE

WSL0805R0600FEA

Part No WSL0805R0600FEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.06 OHM 1% 1/8W 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 60 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer Vishay
Series WSL
Package Reel - TR
Operating Temperature Range -65°C ~ 170°C
Package 0805 (2012 Metric)
Case / Package 0805
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-10020-6, 541-10020-2, 541-10020-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939075-WSL0805R0600FEA
Ultra Librarian 3D Model Ultra Librarian WSL0805R0600FEA CAD Model

Description

The WSL0805R0600FEA is a Power Metal Strip® resistor from Vishay, designed for current sensing applications. This surface-mount resistor features a low resistance value of 0.06 Ohms and a 1% tolerance, making it suitable for precise current measurement in various electronic circuits.

Applications:

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Overload protection circuits
  • Inverters

Features:

  • Low resistance value (0.06 Ohms)
  • High power rating
  • Low inductance
  • High surge tolerance
  • Power Metal Strip® construction
  • Small 0805 package size

Benefits:

  • Accurate current measurement due to low resistance and tight tolerance
  • Reliable performance in high power applications
  • Minimized inductive effects for improved circuit performance
  • Robust performance under transient conditions
  • Compact size for space-constrained applications

Additional Details:

The WSL0805R0600FEA resistor utilizes Vishay's Power Metal Strip® construction, providing excellent stability and reliability. The low resistance value allows for precise current measurement with minimal voltage drop. The high power rating enables the resistor to handle significant current without overheating. The low inductance minimizes the impact on circuit performance, especially in high-frequency applications. The resistor's high surge tolerance makes it suitable for use in applications where transient voltage spikes are common. The small 0805 package size makes it easy to integrate into compact circuit designs. This resistor is commonly used to provide feedback to a control circuit for precise current regulation. It is designed to meet RoHS compliance standards. The operating temperature range is typically between -65°C to +170°C. The resistor is often used in applications requiring accurate current sensing in a small form factor, such as portable devices and power management systems.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3376 $59.0800
420+ $0.2771 $116.3820
650+ $0.2684 $174.4600
890+ $0.2598 $231.2220
1,150+ $0.2511 $288.7650
1,540+ $0.2251 $346.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess