EN
  • EN
  • DE

1680411044

Part No 1680411044
Manufacturer Weidmuller
Catalog Labels, Labeling
Description LABEL STANDARD 0.16" X 0.79" WHT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Cables, Wires - Management Labels, Labeling
Series TM-I
Package Bulk
Product Status Active
Label Type Standard
Label Size 0.16" W x 0.79" L (4.0mm x 20.0mm); Cable O.D. 0.04" ~ 1.57" (1.0mm ~ 40.0mm)
Color White
Material Polyamide
For Use With/Related Products SMark-Laser, PrintJet, MCP Plus Plotter, MC-Mobilo and CLI Marker Sleeves
Operating Temperature -40°C ~ 100°C
Win Source Part Number WS1206222-1680411044
Ultra Librarian 3D Model Ultra Librarian 1680411044 CAD Model

Description

TM-I is an acknowledged and accredited marker type for traffic engineering applications. There are five different tag lengths available for individual labelling with long character strings. Easy handling of separation and installation thanks to the project marker field. Preattachment of sleeves and retrofitting of tags offer excellent versatility The special contour of TM-I allows easy assembly and secures firm positioning. They are compatible with a number of commercially available sleeves. Thanks to the MultiCard format, the tags can be printed quickly and conveniently with the SMark laser printer, PrintJet ADVANCED, plotter, MC-Mobilo or the STI pen. • Easy handling of separation and installation thanks to the project marker field. • Acknowledged and accredited marker for traffic engineering applications • Pre-attachment of sleeves and retrofitting of tags offer excellent versatility • Not suited for labelling with P-Ink or STI pen in connection with CLI T sleeves

You May Also Be Interested in

TE Connectivity
CP6082-000
Need more? Email Us
TE Connectivity
Wire Labels & Markers HS-SLV .12
Need more? Email Us
TE Connectivity
TMS-SCE-2X-1K-1/2-4-CS9364
Need more? Email Us
TE Connectivity
Labels and Industrial Warning Si
Need more? Email Us
TE Connectivity
TMS-1/4-9-MS-CS-0021
Need more? Email Us
TE Connectivity
EB1119
Need more? Email Us
TE Connectivity
Wire Labels & Markers TMS-SCE-1K
Need more? Email Us
TE Connectivity
Wire & Cable, Wire & Cable Manag
Need more? Email Us
TE Connectivity
Wire Labels & Markers RPS-1K-1-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess