EN
  • EN
  • DE

CB0222-000

Part No CB0222-000
Manufacturer TE Connectivity
Catalog Solder Sleeve
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Solder Sleeve
Mfr TE Connectivity Raychem Cable Protection
Series SolderSleeve
Package Bulk
Type Wire to Wire
Diameter 0.275" (6.99mm), 0.300" (7.62mm)
Length 0.750" (19.05mm)
Color Transparent - Blue
Features Environment Resistant, Immersion Resistant, Pre-Installed Lead Wire
Base Product Number CB02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1314830-CB0222-000
Ultra Librarian 3D Model Ultra Librarian CB0222-000 CAD Model

Description

The 1314830-CB0222-000 solder sleeve is a wire-to-wire type cable management component that comes in transparent-blue color.

  • Features: The solder sleeve is designed to be environment-resistant and immersion-resistant, making it a great choice for harsh environments.
  • Features: It also features pre-installed lead wire for easy installation.
  • Package: The product is packaged in bulk.
  • Length: has a length of 0.750 inches.
  • Diameter: a diameter of 0.275 inches to 0.300 inches.
  • Series: The product is part of the SolderSleeve series.
  • Manufacturer: manufactured by TE Connectivity Raychem Cable Protection.
  • ECCN: The product is ECCN EAR99.
  • REACH: REACH unaffected.
  • HTSUS Code: The HTSUS code for the product is 8536.90.4000.

You May Also Be Interested in

TE Connectivity
Solder Sleeves & Shield Tubing S
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.175/0.2\
Need more? Email Us
TE Connectivity
Solder Sleeve
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
D-150-0378
Need more? Email Us
TE Connectivity
HEAT SHRINK SOLDER SLEEVE, CROSS
Need more? Email Us
TE Connectivity
Solder Sleeves & Shield Tubing H
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.47/0.49"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess