EN
  • EN
  • DE
  • IT

1852460000

Part No 1852460000
Manufacturer Weidmuller
Catalog Markers
Description WIRE MARKER CBL TIE 9MMX24MM YLW
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Cables, Wires - Management Markers
Series SFX
Package Bulk
Product Status Active
Type Wire Marker, Cable Tie
Size 0.35" W x 0.94" L (9.0mm x 24.0mm)
Cable Diameter 0.276" ~ 1.575" (7.00mm ~ 40.00mm)
Legend Blank
Material Polyamide (PA), Nylon
Operating Temperature -40°C ~ 100°C
Win Source Part Number WS1206547-1852460000
Ultra Librarian 3D Model Ultra Librarian 1852460000 CAD Model

Description

SlimFix X are halogen-free conductor and cable markers with a space-saving design. The markers can be fitted even after the conductor has been installed. SlimFix is an acknowledged and approved marker type in traffic engineering. The SF tool allows easy installation even in case of small markers. • Halogen-free material • Approved and accredited markers for traffic engineering applications, etc. • Has to be fixed with cable ties if the conductor crosssection is larger than 16.0 mm² • Markers in proven MultiCard format

You May Also Be Interested in

Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Phoenix Contact
WIRE MARKER SLIP-ON 23MM X 4MM
Need more? Email Us
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.1286
Brady Corporation
WIRE MARKER, 1.50 IN H
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: A
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3271 $69.8130
70+ $1.9094 $133.6580
105+ $1.8499 $194.2395
145+ $1.7903 $259.5935
190+ $1.7308 $328.8520
255+ $1.5510 $395.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
In Stock: 160 pieces Factory Stock: 160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess