EN
  • EN
  • DE

1861160000

Part No 1861160000
Manufacturer Weidmuller
Catalog Circular Cable Assemblies
Description CBL 4POS MALE TO WIRE 1.64' / Cable Assembly 1.64' (500.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr Weidmuller
Package Bulk
Product Status Active
1st Connector Type Plug
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded All
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Panel Mount
2nd Connector Type Wire Leads
Length 1.64' (500.00mm)
Assembly Configuration Standard
Cable Type Individual
Cable Material Polyvinyl Chloride (PVC)
Color Multiple
Shielding Unshielded
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1229799-1861160000
Ultra Librarian 3D Model Ultra Librarian 1861160000 CAD Model

Description

The 1229799-1861160000 is a circular cable assembly designed for industrial environments.

  • Length: 1.64' (500.00mm)
  • Shielded: unshielded
  • IP Rating: IP67 rated
  • Connector Type: plug
  • Gender: male pins
  • Positions: 4
  • Shell Size: M12
  • Orientation: A
  • Installation: panel mount
  • Second Connector Type: wire leads
  • Cable Material: polyvinyl chloride (PVC)
  • Package: standard package of 1 piece
  • ECCN Code: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: unaffected
  • HTSUS Code: 8544.42.9090
  • Manufacturer: Weidmuller
  • Product Status: active

You May Also Be Interested in

Amphenol CONEC
CIRC CBL 4POS PLUG TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 8POS RCPT TO WIRE 1.64'
Need more? Email Us
TE Connectivity
CIRC CBL 3POS RCPT TO WIRE 4.92'
Need more? Email Us
Amphenol CONEC
CIRC CBL 3POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS PLUG TO WIRE 6.56'
Need more? Email Us
Phoenix Contact
CIRC CBL 5POS RCPT TO WIRE 1.64'
Need more? Email Us
Phoenix Contact
CIRC CBL 4POS RCPT TO WIRE 4.92'
Need more? Email Us
Molex, LLC
CIRC CBL 5POS RCPT TO WIRE 1'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0776 $92.1552
4+ $37.8078 $151.2312
5+ $36.6262 $183.1310
7+ $35.4446 $248.1122
9+ $34.2631 $308.3679
12+ $30.7184 $368.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,805 pieces
In Stock: 9,800 pieces Factory Stock: 5 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess