Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1471046-WD2000FYYG
Manufacturer Western Digital
Ultra Librarian 3D Model Ultra Librarian WD2000FYYG CAD Model

Description

The WD2000FYYG is a 2TB hard disk drive from Western Digital, designed for demanding data center and enterprise environments. This 3.5-inch SATA drive boasts a 6 Gb/s interface and is engineered for high-performance and reliability. Its notable features include enhanced durability and the ability to handle 24/7 operation, making it a robust solution for servers, RAID systems, and network-attached storage (NAS) units. The drive's 2TB capacity offers ample space for large databases, extensive data processing tasks, and substantial storage requirements. With its focus on reliability and performance, the WD2000FYYG is optimized for businesses that require uninterrupted operation and speed, such as cloud storage services and large-scale data analytics. Western Digital's reputation for quality ensures that this HDD delivers consistent performance and longevity, making it a trustworthy component in any critical data infrastructure.

You May Also Be Interested in

Adata
SSD 64GB M.2 TLC SATA III 3.3V
Need more? Email Us
ECAD model for IM2S3334-064GD
Micron Technology Inc.
SSD 12.8TB PCIE TLC NVME PCIE
Need more? Email Us
ECAD model for MTFDKCC12T8TGJ-1BC1ZABYY
Apacer
SSD 256GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP256GPP3480-R
Swissbit NA Inc.
SSD 120GB SLIM-SATA MLC SATA III
Need more? Email Us
ECAD model for SFSA120GV3AA4TO-I-LB-226-STD
Kingston
SSD 1TB DOM SSD USB 3.0
Need more? Email Us
ECAD model for SXS1000R/1000G
Swissbit NA Inc.
SSD 960GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA960GM3AA8TO-I-OC-626-STD
Micron Technology Inc.
NAND B58R TLC 1TB 7500 2TBYTE U.
Need more? Email Us
ECAD model for MTFDKCC1T9TGP-1BK1DABYY
Apacer
SSD 512GB M.2 MOD TLC NVME 3.3V
Need more? Email Us
ECAD model for AP512GPP3480-R
Swissbit NA Inc.
SSD 60GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA060GM3AA2TO-I-LB-526-STD

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention