EN
  • EN
  • DE

MAX4281EUK+T

Part No MAX4281EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.7 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 50pA
Voltage - Input Offset 500μV
Operating Supply Current 320μA
Channel Output Current 65mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1068253-MAX4281EUK+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4281EUK+T CAD Model

Description

Overview of MAX4281EUK+T from Maxim Integrated

The MAX4281EUK+T is a high-performance operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision op-amp is an ideal choice for a wide range of applications, including sensor interfaces, active filters, and data acquisition systems.

Key Features

  • Low Power Consumption: The MAX4281EUK+T is designed to operate with minimal power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • High Speed: With its high-speed performance, this op-amp provides fast settling times and is capable of handling rapid signal changes, which is crucial for high-frequency signal processing.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall component count.
  • Compact SOT23 Package: The MAX4281EUK+T comes in a small SOT23 package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MAX4281EUK+T allows it to be used in various applications that require precision and efficiency. Some of the typical applications include:

  • Portable Instrumentation
  • Audio and Video Signal Processing
  • Analog-to-Digital Converter (ADC) Drivers
  • Active Filters and Oscillators
  • Battery-Powered Devices
  • Medical Devices

Reliability and Quality

Maxim Integrated is committed to delivering high-quality products, and the MAX4281EUK+T is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Engineers and designers can trust this op-amp to deliver consistent results in their critical applications.

Conclusion

The MAX4281EUK+T from Maxim Integrated stands out as a high-speed, low-power, rail-to-rail operational amplifier that is suitable for a wide range of applications. Its compact size, combined with its robust feature set, makes it an excellent choice for design engineers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess