Products specifications Report Issue?

Connector Style IEC 320-C14
Connector Type Receptacle, Male Blades - Module
Number of Positions 3
Filter Type Filtered (EMI, RFI) - Commercial
Current Rating - Filter 10A
Switch Features Switch On-Off
Accomodates a Fuse Yes (Fuse Not Included)
Mounting Type Panel Mount, Flange
Termination Quick Connect - 0.250" (6.3mm)
Features Front or Rear Side Mount
Fuse Holder, Drawer Fuse Holder, Twin Fused
Panel Cutout Dimensions Rectangular - 29.00mm x 60.00mm
Material Flammability Rating UL94 V-2
Ingress Protection IP40
Approval Agency CQC, CSA, ENEC, UL
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1536028-FN282-10-06
Ultra Librarian 3D Model Ultra Librarian FN282-10-06 CAD Model

You May Also Be Interested in

Schurter Inc.
PWR ENT PLUG IEC320-C13 R/A SCRW
Need more? Email Us
ECAD model for 4300.0609
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 4303.5004
Bulgin
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for PF0011/15/28
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for 4301.5209
Bulgin
PWR ENT RCPT IEC320-2-2F PNL QC
Need more? Email Us
ECAD model for PX0695/15/63
Schurter Inc.
PWR ENT RCPT IEC320-C16 PANEL QC
Need more? Email Us
ECAD model for 6110.4325
Schurter Inc.
PWR ENT RCPT IEC320-C18 PANEL QC
Need more? Email Us
ECAD model for 5120.0306.1
Schurter Inc.
PWR ENT MOD RCPT IEC320-C14 PNL
Need more? Email Us
ECAD model for CE40.6100.151
Qualtek
PWR ENT RCPT IEC320-2-2F PANEL
Need more? Email Us
ECAD model for 710W-00/01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention