EN
  • EN
  • DE

MAX17491GTA+

Part No MAX17491GTA+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Single-Phase Synchronous MOSFET Driver | IC MOSFET DVR NOTEBOOK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.2V ~ 5.5V
Current - Peak Output (Source, Sink) 2A, 2.7A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 24V
Rise / Fall Time 10ns, 8ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WQFN Exposed Pad
Supplier Device Package 8-TQFN (3x3)
Family Part Number MAX17491
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1212406-MAX17491GTA+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17491GTA+ CAD Model

Description

The MAX17491GTA+ from Maxim Integrated is a high-performance, compact, and versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications. This device is especially well-suited for portable and space-constrained applications due to its small footprint and high efficiency.

Key Features

  • Adjustable Output Voltage: The MAX17491GTA+ allows for an adjustable output voltage, making it flexible for various design requirements.
  • High Efficiency: With its advanced design, this PMIC operates at high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • Integrated MOSFETs: The inclusion of internal MOSFETs minimizes the need for external components, thereby saving on board space and simplifying the design process.
  • Thermal Protection: The device comes with built-in thermal protection features that prevent overheating and ensure reliable operation under various conditions.
  • Frequency Synchronization: It supports frequency synchronization to reduce electromagnetic interference (EMI), a key consideration for noise-sensitive applications.

Applications

The MAX17491GTA+ is ideal for a diverse array of applications, including but not limited to, portable electronics, networking and telecommunications equipment, and industrial systems. Its ability to provide stable and efficient power makes it an excellent choice for designers looking to optimize their power management solutions.

Package and Availability

This PMIC is available in a small 8-pin TDFN package, which is not only space-efficient but also offers excellent thermal performance. The MAX17491GTA+ is part of Maxim Integrated's commitment to providing advanced power solutions that meet the growing demands of modern electronic devices.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Maxim Integrated datasheets and product guides.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess