EN
  • EN
  • DE

MAX15070BAUT+

Part No MAX15070BAUT+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701575-MAX15070BAUT+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX15070B
Introduction Date November 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX15070BAUT+ CAD Model

Description

The MAX15070BAUT+ from Maxim Integrated is a sophisticated, high-performance half-bridge MOSFET driver designed to deliver efficient power management solutions. This compact and reliable component is ideal for a wide range of applications, including but not limited to, switch-mode power supplies, motor control, and DC-DC converters.

Key Features

  • High-Frequency Operation: Capable of operating at high frequencies, the MAX15070BAUT+ enables the design of power converters that are both efficient and have fast switching capabilities.
  • Low Propagation Delay: The device boasts low propagation delays, ensuring precise control of the MOSFET switching and improved overall system performance.
  • Adaptive Shoot-Through Protection: Integrated adaptive shoot-through protection prevents simultaneous conduction of both high-side and low-side MOSFETs, a condition known as shoot-through, which can cause damage to the device.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, making it versatile for various circuit designs and ensuring compatibility with a broad array of power sources.
  • High-Side Bootstrap Capability: The driver includes a high-side bootstrap feature that facilitates the control of high-side N-channel MOSFETs in half-bridge configurations.

Product Specifications

The MAX15070BAUT+ operates over a wide temperature range and comes in a compact TDFN-6 package, which is suitable for space-constrained applications. Its robust design includes under-voltage lockout (UVLO) for both the high-side and low-side drivers, ensuring reliable operation under varying voltage conditions.

Applications

This versatile driver is perfect for use in a variety of applications, such as:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Class D Amplifiers
  • LED Lighting

The MAX15070BAUT+ is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems. With its advanced features and reliable performance, this MOSFET driver is an essential component for designers looking to enhance the efficiency and functionality of their power management designs.

You May Also Be Interested in

Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1162 $59.2078
46+ $2.5572 $117.6312
70+ $2.4775 $173.4250
97+ $2.3966 $232.4702
125+ $2.3169 $289.6125
167+ $2.0778 $346.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess