EN
  • EN
  • DE

LTC4440ES6-5#TRMPBF

Part No LTC4440ES6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23 T/R / IC HIGH-SIDE DVR HS HV TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 4 V ~ 15 V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
High Side Voltage - Max (Bootstrap) 80V
Rise / Fall Time (Typ) 10ns, 7ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784173-LTC4440ES6-5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4440-5
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4440ES6-5#TRMPBF CAD Model

Description

LTC4440ES6-5#TRMPBF - High Voltage, High Side N-Channel MOSFET Driver

The LTC4440ES6-5#TRMPBF is a robust high voltage, high side N-channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This compact and efficient driver is specifically engineered to operate with a supply voltage range of 4V to 80V, making it a versatile solution for a variety of applications that require high-side switching of power MOSFETs.

Key Features:

  • Wide Operating Range: The device can handle a supply voltage from 4V up to 80V, catering to a broad spectrum of applications.
  • Powerful Gate Drive: It is capable of delivering up to 1A of gate drive current, ensuring rapid switching of connected MOSFETs to minimize power loss and improve efficiency.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through current, the LTC4440ES6-5#TRMPBF includes adaptive shoot-through protection.
  • Low Quiescent Current: The quiescent current is minimized, which is particularly beneficial for battery-powered or energy-sensitive applications.
  • Robustness: The device features a rugged design, with an operating temperature range of -40°C to 125°C, making it suitable for demanding environments.
  • Compact Package: Available in a small SOT-23 package, this MOSFET driver saves space on the PCB and is ideal for space-constrained applications.

Applications:

The LTC4440ES6-5#TRMPBF is ideal for a range of applications, including but not limited to:

  • High-side gate drive applications
  • Hot-swap circuits
  • Power distribution systems
  • DC/DC converters
  • Motor control circuits

Conclusion:

The LTC4440ES6-5#TRMPBF from Linear Technology is a high-performance solution for driving N-channel power MOSFETs. Its wide voltage range, high gate drive current, and compact form factor make it a top choice for engineers looking to optimize their high-side switch designs for efficiency and reliability. Whether it's for industrial, automotive, or consumer electronics, this MOSFET driver is designed to deliver performance and durability.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8654 $52.7886
21+ $4.8127 $101.0667
33+ $4.6623 $153.8559
45+ $4.5119 $203.0355
58+ $4.3615 $252.9670
77+ $3.9103 $301.0931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess