Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.9GHz
Trigger Type Positive Edge
Supply Voltage (V) -3V ~ -3.8V
Current - Quiescent (Iq) 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Family Part Number 100LVEL31
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1216861-MC100LVEL31DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL31DR2 CAD Model

Description

The MC100LVEL31DR2 from ON Semiconductor is a high-performance, 2:1 differential clock divider integrated circuit that is designed to meet the stringent requirements of high-speed data communication systems and signal processing applications. This device features a fully differential clock path which minimizes the skew and provides optimal signal integrity.

Key Features

  • High Frequency Operation: The MC100LVEL31DR2 operates at a significant frequency range, making it suitable for various high-speed applications.
  • Differential ECL Outputs: It provides fully differential Emitter Coupled Logic (ECL) outputs, ensuring minimal signal degradation and improved noise immunity.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for high-density and power-sensitive applications.
  • Divide-by-2 Divider: With its divide-by-2 functionality, this IC is essential for frequency halving, which is a common requirement in digital signal processing.
  • AS ECL Compatible: The device is compatible with AS ECL logic levels, making it versatile for interfacing with existing ECL systems.

Applications

The MC100LVEL31DR2 is ideally suited for a range of applications including, but not limited to:

  • High-speed communication systems
  • Signal processing
  • Automated test equipment
  • Pulse and data rate multiplication
  • Phase-locked loop circuits

Technical Specifications

The device is offered in a small 8-pin SOIC package, providing a compact solution for space-constrained applications. It requires a single −4.2 V to −5.5 V power supply for operation. The MC100LVEL31DR2 also features a fully differential design which minimizes input-to-output skew and provides a typical propagation delay of 250 ps.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVEL31DR2 is no exception. It is designed and manufactured to meet the high standards expected of industrial and commercial grade electronic components, ensuring dependable performance in a wide range of operating conditions.

You May Also Be Interested in

Quality Semiconductor
BUS DRIVER, FCT SERIES / Flip Flop Element Bit
Need more? Email Us
ECAD model for QS74FCT534ATSO
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10176P
ON Semiconductor
IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $14.6688
ECAD model for MC100LVEL29DWR2G
Texas Instruments
54LS273 OCTAL D-TYPE FLIP-FLOP W / Flip Flop Element Bit
Lowest to $20.1456
ECAD model for SNJ54LS273FK
Texas Instruments
54LS374 OCTAL D-TYPE EDGE TRIGGE / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS374FK
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Lowest to $37.5356
ECAD model for SNJ54AC574J
ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
Texas Instruments
54173 4-BIT D-TYPE REGISTERS WIT / Flip Flop Element Bit
Need more? Email Us
ECAD model for SN54173J
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention