Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr TE Connectivity
Series V23086, AXICOM
Package Box
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30 A
Switching Voltage 16VDC - Max
Coil Current 47.2 mA
Coil Type Non Latching
Termination Style PC Pin
Must Operate Voltage 6.9 VDC
Must Release Voltage 1.5 VDC
Operate Time 3 ms
Release Time 1.5 ms
Temperature Range - Operating -40°C ~ 105°C
Contact Material Silver Alloy
Relay Type General Purpose
Coil Resistance 254 Ohms
Base Product Number 3-1415009
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 902425-3-1415009-7
Ultra Librarian 3D Model Ultra Librarian 3-1415009-7 CAD Model

Description

The V23086 AXICOM power relay is a high-quality electronic component designed for various applications.

  • Termination Style: PC Pin
  • Package: Box
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Alloy
  • Coil Resistance: 254 Ohms
  • Coil Current: 47.2 mA
  • Coil Voltage: 12VDC
  • Relay Type: General-Purpose
  • Contact Rating: 30 A
  • Switching Voltage: 16VDC Maximum
  • Operate Time: 3 ms
  • Release Time: 1.5 ms
  • Operating Temperature: -40°C to 105°C
  • ECCN: EAR99
  • Standard Package: 2,000 pcs

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 4PDT 10A 120V
Need more? Email Us
ECAD model for KB-17AG-120
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
Lowest to $8.8379
ECAD model for 1-1393844-7
Omron
RELAY SAFETY DPST 4A 110V /
Need more? Email Us
ECAD model for SR101A02
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 24V
Need more? Email Us
ECAD model for 1432871-1
American Zettler, Inc.
RELAY GEN PURPOSE SPST 40A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for AZ2100-1A-12DEF
Weidmuller
RELAY GEN PURPOSE SPST 6A 12V
Need more? Email Us
ECAD model for 1129421001
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $19.2203
ECAD model for ST2-L2-DC48V-F
TE Connectivity
RELAY GEN PURPOSE DPDT 5A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
ECAD model for KUP-11A11-120
Weidmuller
RELAY GEN PURPOSE SPDT 16A 24V
Need more? Email Us
ECAD model for 1128311001

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention