EN
  • EN
  • DE

LPC1776FBD208,551

Part No LPC1776FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 208LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 3.3V Automotive 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC17xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 80K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Win Source Part Number 779976-LPC1776FBD208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1776
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1776FBD208,551 CAD Model

Description

Introducing the LPC1776FBD208,551 Microcontroller from NXP

The LPC1776FBD208,551 is a high-performance microcontroller from NXP Semiconductors, designed to meet the demanding needs of modern embedded applications. This microcontroller is based on the powerful ARM Cortex-M3 processor core, which is renowned for its exceptional efficiency and processing capabilities. The LPC1776FBD208,551 is well-suited for a wide range of applications, from industrial control systems to medical devices, and from automotive electronics to consumer products.

Key Features

  • Processor Core: ARM Cortex-M3 running at up to 120 MHz, with a built-in Memory Protection Unit (MPU) for enhanced application security.
  • Memory: Comes with 256 KB of flash memory and 64 KB of RAM, providing ample space for complex programs and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIOs, timers, and serial communication interfaces like UART, SPI, I2C, and CAN for versatile connectivity options.
  • Analog Features: Features an ADC (Analog-to-Digital Converter) for interfacing with analog sensors and a DAC (Digital-to-Analog Converter) for analog output capabilities.
  • Package: Housed in a compact 208-pin LQFP (Low-profile Quad Flat Package) that enables a small footprint on PCBs and facilitates efficient heat dissipation.
  • Power Efficiency: Supports multiple power-saving modes, allowing for reduced power consumption in low-activity states, which is critical for battery-operated devices.
  • Reliability: Engineered for reliability with built-in features like Watchdog Timer and Brown-out detect circuitry to ensure stable operation under various conditions.
  • Development Support: Backed by NXP's extensive range of development tools and software libraries, which simplify the development process and reduce time to market.

Applications

The LPC1776FBD208,551 is versatile enough to be used across a multitude of applications where performance, reliability, and low power consumption are key. It is particularly well-suited for:

  • Industrial automation and control systems
  • Medical equipment and healthcare devices
  • Automotive electronics and infotainment systems
  • Consumer electronics and smart home devices

With its robust set of features and capabilities, the LPC1776FBD208,551 from NXP is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess