EN
  • EN
  • DE

WSB5503W-2/TR

Part No WSB5503W-2/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403144-WSB5503W-2/TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WSB5503W-2/TR CAD Model

Description

The WSB5503W-2/TR is a transient voltage suppressor (TVS) diode from Willsemi, designed to protect sensitive electronics from voltage transients, electrostatic discharge (ESD), and inductive switching. This component offers a fast response time and low clamping voltage, making it suitable for various protection applications. It helps prevent damage to downstream components, improving the overall reliability and longevity of electronic devices.

Applications:

  • USB Port Protection: Protects USB ports in computers, laptops, and peripherals from ESD and surge events.
  • HDMI Port Protection: Safeguards HDMI interfaces in TVs, monitors, and other display devices from voltage spikes.
  • Ethernet Port Protection: Protects Ethernet ports in routers, switches, and network interface cards from surges.
  • Power Line Protection: Protects power lines in electronic devices from voltage transients.
  • Data Line Protection: Protects data lines in communication equipment from ESD and surge events.

Features:

  • Low Clamping Voltage: Offers effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Responds quickly to transient voltage events, minimizing the risk of damage.
  • Small Form Factor: Allows for easy integration into space-constrained applications.
  • High Surge Capability: Can withstand high surge currents without performance degradation.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Enhanced Protection: Protects sensitive components from voltage surges and ESD.
  • Increased Reliability: Extends the lifespan of electronic devices by preventing damage from transient voltage events.
  • Improved System Performance: Ensures stable operation by protecting against voltage fluctuations.
  • Reduced Downtime: Minimizes downtime due to component failures.
  • Cost Savings: Reduces repair and replacement costs by preventing damage to electronic components.

Additional Details:

The WSB5503W-2/TR is typically available in a small surface-mount package, such as SOT-23 or similar. Key specifications include breakdown voltage, clamping voltage, peak pulse current, and capacitance. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines. It is crucial to select a TVS diode with appropriate characteristics to match the specific application requirements. Correct implementation and PCB layout are essential to ensure optimal protection performance.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess