Products specifications Report Issue?

Family Meter measurement circuit (single phase)
Win Source Part Number WS5464
Manufacturer WIN SOURCE
Packaging SSOP28
Alternative Part Number CS5464
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS5464 CAD Model

Description

The WS5464 is a meter measurement circuit (single phase) integrated circuit (IC) that is part of the integrated circuits (ICs) category manufactured by WIN SOURCE.

  • Packaging: SSOP28
  • Alternative part number: CS5464
  • Supply and demand status: sufficient
  • Suitable for: use in meter measurement applications

You May Also Be Interested in

WIN SOURCE
High-precision multi-function energy metering IC
Need more? Email Us
ECAD model for WS5460
WIN SOURCE
High-precision multi-function single-phase energy metering IC
Need more? Email Us
ECAD model for WS5463
WIN SOURCE
Anti-theft high-precision single-phase energy metering IC
Need more? Email Us
ECAD model for WS7751
WIN SOURCE
High-precision multi-function single-phase energy metering IC
Need more? Email Us
ECAD model for WS5464
WIN SOURCE
Simple Energy Metering IC (fast frequency) - a simplified version of WS7755
Need more? Email Us
ECAD model for WS7708B / 7716B / 7724B
WIN SOURCE
Single-phase multi-function energy metering IC
Need more? Email Us
ECAD model for WS2218
WIN SOURCE
Four-channel multi-function single-chip SOC energy metering
Need more? Email Us
ECAD model for WS7521
WIN SOURCE
Single-phase anti-theft multi-function metering circuit
Need more? Email Us
ECAD model for WS2209
WIN SOURCE
Multifunction Energy Metering IC
Need more? Email Us
ECAD model for WS7753

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention