EN
  • EN
  • DE

WS7708 / 7716 /7724

Part No WS7708 / 7716 /7724
Manufacturer WIN SOURCE
Catalog Meter measurement circuit (single phase)
Description Simple Energy Metering IC (Slow Frequency) - a simplified version of WS7755
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Family Meter measurement circuit (single phase)
Win Source Part Number WS7708 / 7716 /7724
Manufacturer WIN SOURCE
Packaging SOP8 / SOP16 / SSOP24
Alternative Part Number /
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian WS7708 / 7716 /7724 CAD Model

Description

The WS7708/7716/7724 is a meter measurement circuit (single phase) electronic component manufactured by Win Source.

  • Packaging: SOP8/SOP16/SSOP24
  • Market popularity: medium
  • Win Source Part Number: WS7708/7716/7724
  • Supply and demand status: currently sufficient
  • Alternative part number: There is no alternative part number available for this component

You May Also Be Interested in

WIN SOURCE
High-precision multi-function energy metering IC
Need more? Email Us
WIN SOURCE
Multifunction Energy Metering IC
Need more? Email Us
WIN SOURCE
High-precision multi-function single-phase energy metering IC
Need more? Email Us
WIN SOURCE
Single-phase anti-theft multi-function metering circuit
Need more? Email Us
WIN SOURCE
Single-phase anti-theft multi-function metering circuit
Need more? Email Us
WIN SOURCE
Single-phase multi-function energy metering IC
Need more? Email Us
WIN SOURCE
Four-channel multi-function single-chip SOC energy metering
Need more? Email Us
WIN SOURCE
Anti-theft high-precision single-phase energy metering IC
Need more? Email Us
WIN SOURCE
High-precision multi-function single-phase energy metering IC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess