EN
  • EN
  • DE

W24L01T-70LE

Part No W24L01T-70LE
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 128K X 8 CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 1279993-W24L01T-70LE
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W24L01T-70LE CAD Model

Description

The W24L01T-70LE is a 1M-bit Low Power SRAM (Static Random Access Memory) manufactured by Winbond Electronics. It's organized as 128K x 8 bits, providing a cost-effective memory solution for various embedded applications demanding low power consumption and moderate speed.

Applications

  • Portable electronic devices (e.g., wearables, handhelds)
  • Battery-powered systems (e.g., sensors, remote controls)
  • Low-power data logging applications
  • Embedded systems requiring SRAM with extended battery life
  • Wireless communication devices

Features

  • Low power consumption: Minimizes battery drain in portable devices.
  • Fast access time: 70ns access time enables responsive system performance.
  • Wide operating voltage range: Typically operates from 2.7V to 3.6V.
  • Data retention voltage: Ensures data is preserved even at low voltages.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital circuits.
  • Available in various package options: SOP, TSOP, and others, for design flexibility.

Benefits

  • Extended battery life: Low power consumption translates to longer operating times for battery-powered devices.
  • Improved system performance: Fast access time ensures quick data access.
  • Simplified system design: Wide voltage range and TTL compatibility ease integration.
  • Enhanced data integrity: Data retention features prevent data loss.
  • Flexible design options: A variety of package options accommodates different board layouts.

Additional Details

The W24L01T-70LE is commonly available in surface-mount packages like SOP28 or TSOP28. It's crucial to consult the Winbond datasheet for complete electrical characteristics, timing diagrams, and application notes. Proper power supply decoupling is important for stable operation. The 'LE' suffix usually indicates a low-power version. Consider the temperature range (commercial or industrial) when selecting the appropriate part for the target environment. This SRAM is well-suited for applications where minimizing power consumption is a key design constraint.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess