EN
  • EN
  • DE

W25Q16JVSSIG/Q

Part No W25Q16JVSSIG/Q
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP8
Manufacturer Winbond Electronics
Win Source Part Number 759799-W25Q16JVSSIG/Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W25Q16JVSSIG/Q CAD Model

Description

The W25Q16JVSSIG/Q is a 16Mb Serial Flash memory device from Winbond Electronics. This memory device offers a compact and efficient solution for storing code and data in a wide range of electronic systems.

Applications:

  • Embedded Systems: Stores firmware, configuration data, and other critical information.
  • IoT Devices: Used for storing application code, sensor data, and network configuration.
  • Wearable Electronics: Provides non-volatile storage in compact devices like smartwatches and fitness trackers.
  • Consumer Electronics: Stores boot code, settings, and user data in devices like TVs, set-top boxes, and gaming consoles.
  • Industrial Control Systems: Retains program code and configuration data in industrial automation equipment.

Features:

  • 16Mb (2MB) Memory Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Allows for easy interfacing with microcontrollers and processors.
  • Quad SPI (QSPI): Supports higher data transfer rates compared to standard SPI.
  • Wide Voltage Range: Operates from 2.7V to 3.6V.
  • Small Package: Available in SOIC, VSOP, and WSON packages for space-constrained applications.

Benefits:

  • High Performance: QSPI interface provides fast data access and transfer rates.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Compact Design: Small package options enable use in miniaturized devices.
  • High Reliability: Ensures data retention and endurance for long-term storage.
  • Simplified System Design: Easy to integrate into various embedded systems.

Additional Details:

The W25Q16JVSSIG/Q Serial Flash memory device supports standard SPI and Quad SPI (QSPI) protocols, allowing for flexible communication with a host microcontroller or processor. It typically features a page program size of 256 bytes and supports sector and block erase operations. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It offers various security features, such as password protection and block protection, to safeguard stored data. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The VSSIG portion of the part number typically refers to the package type, such as SOIC, and the Q indicates support for Quad SPI operation.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3742 $58.0010
380+ $0.3072 $116.7360
585+ $0.2980 $174.3300
800+ $0.2888 $231.0400
1,040+ $0.2784 $289.5360
1,385+ $0.2506 $347.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess