EN
  • EN
  • DE

W25Q16JVSSIG

Part No W25Q16JVSSIG
Manufacturer Winbond Electronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP8
Manufacturer Winbond Electronics
Win Source Part Number 759408-W25Q16JVSSIG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W25Q16JVSSIG CAD Model

Description

The W25Q16JVSSIG is a 16 Megabit Serial Flash Memory with advanced security features and high-performance capabilities. It utilizes a single 3V power supply and interfaces through a standard SPI interface for easy integration with microcontrollers and processors. The device supports standard, Dual/Quad SPI, and QPI, enabling high data transfer rates. It is housed in an SOIC-8 package suitable for space-constrained applications.

Applications:

  • Code Storage
  • Data Logging
  • Firmware Storage
  • Embedded Systems
  • Portable Devices

Features:

  • 16 Megabit (2M x 8) capacity
  • Standard SPI, Dual/Quad SPI, and QPI
  • Single 3V power supply
  • High-performance: Up to 104MHz clock frequency
  • Write protection: Hardware write protection
  • SOIC-8 package
  • Serial Interface

Benefits:

  • High Density: 16 Megabit storage capacity provides ample space for code and data.
  • Versatile Interface: Supports SPI, Dual/Quad SPI, and QPI for flexible data transfer.
  • Space Saving: Small SOIC-8 package minimizes board space.
  • Secure: Hardware write protection prevents accidental data corruption.
  • Efficient: Operates on a single 3V power supply.

Additional Details:

The W25Q16JVSSIG is designed for applications requiring non-volatile storage with fast read and write speeds. The device supports various SPI modes for compatibility with a wide range of host controllers. It features a hardware write protection mechanism to prevent unintentional data modification. The operating temperature range is -40°C to +85°C. The device offers low power consumption in standby and deep power-down modes. Winbond provides extensive documentation and software support for the W25Q series of flash memory devices. Proper power supply decoupling is recommended for reliable operation. The device is RoHS compliant.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess