EN
  • EN
  • DE

W49V002FAPZ

Part No W49V002FAPZ
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401311-W49V002FAPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W49V002FAPZ CAD Model

Description

The Winbond W49V002FAPZ is a 2-Megabit CMOS Flash Memory. This non-volatile memory device is designed for a wide range of applications requiring reliable data storage and efficient performance. It's commonly used in embedded systems, consumer electronics, and industrial control equipment to store firmware, configuration settings, and other critical data.

Applications:

  • Embedded systems for firmware storage.
  • Consumer electronics like set-top boxes and digital cameras.
  • Industrial control systems for storing configuration data.
  • Networking equipment for storing boot code.
  • Handheld devices for non-volatile data storage.

Features:

  • 2-Megabit (256K x 8) Density: Offers ample storage for various applications.
  • CMOS Technology: Provides low power consumption, extending battery life in portable devices.
  • Fast Access Time: Enables quick data retrieval for improved system performance.
  • Sector Erase Capability: Allows for selective erasure and reprogramming of memory blocks.
  • Single 5V Power Supply: Simplifies power supply requirements.
  • Embedded Erase and Program Algorithms: Streamlines the programming process, reducing development time.
  • Available in various package options for flexible integration.

Benefits:

  • Reliable Data Storage: Ensures data retention even when power is removed.
  • Low Power Consumption: Ideal for battery-powered devices and energy-efficient applications.
  • Fast Read Operations: Improves system responsiveness and overall performance.
  • Efficient Reprogramming: Allows for easy updates and modifications to stored data.
  • Cost-Effective Solution: Provides a balance of performance and cost for a variety of applications.

Additional Details:

The W49V002FAPZ operates with a single 5V power supply and is available in a variety of package options to accommodate different board layouts. It supports sector erase, which allows for selective erasing and reprogramming of specific memory regions without affecting other data. The embedded erase and program algorithms simplify the programming process and reduce the need for external programming hardware. Its combination of high performance, low power consumption, and reliable data storage makes it a versatile choice for many embedded systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.9623
ON Semiconductor
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess