EN
  • EN
  • DE

W631GG6JB-12

Part No W631GG6JB-12
Manufacturer Winbond Electronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Winbond Electronics
Win Source Part Number 401355-W631GG6JB-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W631GG6JB-12 CAD Model

Description

The W631GG6JB-12 is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Winbond Electronics. This memory module is designed for use in various applications requiring substantial memory bandwidth and capacity, such as desktop computers, laptops, servers, and embedded systems. Its primary function is to provide fast and reliable storage and retrieval of data for processing by the system's CPU or GPU.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Embedded Systems
  • Graphics Cards

Features:

  • DDR3 Technology: Offers higher bandwidth and lower power consumption compared to previous DDR generations.
  • High Speed: Operates at speeds up to 1600 MHz, providing fast data transfer rates.
  • Capacity: Available in various capacities (e.g., 1GB, 2GB, 4GB) to suit different application needs.
  • JEDEC Standard Compliance: Adheres to industry-standard specifications for DDR3 memory modules, ensuring compatibility.
  • Lead-Free and RoHS Compliant: Environmentally friendly design, meeting regulatory requirements.

Benefits:

  • Increased System Performance: High-speed data transfer rates improve overall system responsiveness and performance.
  • Reduced Power Consumption: DDR3 technology offers lower power consumption compared to previous generations, extending battery life in portable devices.
  • Enhanced Multitasking: Larger memory capacity enables smoother multitasking and handling of memory-intensive applications.
  • Improved Graphics Performance: Faster memory speeds benefit graphics-intensive applications, such as gaming and video editing.
  • Reliable Operation: Winbond's reputation for quality ensures stable and reliable memory performance.

Additional Details:

The W631GG6JB-12 is typically packaged as a DIMM (Dual In-line Memory Module) or SODIMM (Small Outline DIMM), depending on the target application. It operates at a standard voltage of 1.5V. Key specifications include clock speed, latency (CAS latency), and timing parameters. The module's construction includes multiple DRAM chips mounted on a PCB (Printed Circuit Board), with a heat spreader to dissipate heat and maintain optimal performance. DDR3 modules also incorporate on-die termination (ODT) to improve signal integrity at high speeds. The part number might have slight variations based on packaging and specific configurations. Refer to the official datasheet for comprehensive technical specifications, including timing diagrams, power requirements, and operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess