Products specifications

RoHS State Request Verification
Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280386-WM8192
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8192 CAD Model

Description

The WM8192 is a low power stereo audio codec with integrated headphone driver and power management.

  • Application: portable multimedia devices such as mobile phones, PDAs, and portable media players
  • Features: stereo 24-bit ADC, stereo 24-bit DAC, and a stereo headphone amplifier
  • Additional Features: digital volume control and a programmable equalizer for audio enhancement
  • Power Supply: single 1.8V power supply
  • Package: 32-pin QFN

You May Also Be Interested in

Samtec Inc.
CONN MALE 500POS 10ROW SMD GOLD / Conn Open Pin Field Array HDR 500 POS 1.27mm Solder ST Top Entry SMD SEARAY™ T/R
Lowest to $68.3275
ECAD model for SEAM-50-02.0-S-10-2-A-K-TR
Samtec Inc.
.050 MICRO STRIPS / Conn Socket Strip SKT 46 POS 1.27mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for SMS-123-01-G-D
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)
TE Connectivity
CONN HEADER SMD 20POS 1.27MM
Lowest to $8.1546
ECAD model for 5-147377-2
Sullins Connector Solutions
CONN HEADER FMAL 34PS .1" DL TIN / Conn Socket Strip F 34 POS 2.54mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for PPTC172LFBN-RC
Amphenol FCI
HEADER BERGSTIK STR / Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag
Need more? Email Us
ECAD model for 54101-S3016A01LF
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
Souriau Connection Technology
STR BRDMNT 24POS F PCB / Conn Qikmate F 24 POS 5.08mm Solder ST Thru-Hole
Need more? Email Us
ECAD model for SMS24SE3K9
JST Sales America Inc.
CONN HEADER PHD SIDE 16POS 2MM / Conn Shrouded Header (4 Sides) HDR 16 POS 2mm Solder RA Thru-Hole Box
Lowest to $0.3120
ECAD model for S16B-PHDSS(LF)(SN)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention