EN
  • EN
  • DE
  • IT

WM8602SEDS/V

Part No WM8602SEDS/V
Manufacturer Wolfson Microelectronics plc
Catalog Electronic Wholesale
Description 2.1 CHANNEL PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Wolfson Microelectronics plc
Win Source Part Number 1280403-WM8602SEDS/V
Manufacturer Homepage www.wolfsonmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8602SEDS/V CAD Model

Description

The WM8602SEDS/V is a low-power audio codec manufactured by Wolfson Microelectronics plc (now Cirrus Logic). It is designed for portable audio applications, providing high-quality audio playback and recording capabilities.

Applications

  • Portable media players (PMPs)
  • Mobile phones
  • Digital voice recorders
  • Tablets
  • Gaming devices

Features

  • Integrated stereo DACs and ADCs: Provides high-quality audio conversion.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated headphone amplifier: Drives headphones directly without external components.
  • Microphone preamplifier: Amplifies microphone signals for recording.
  • I2S and PCM audio interfaces: Enables easy connection to audio processors.
  • Digital volume control: Adjusts audio levels digitally.

Benefits

  • High-quality audio playback and recording for a superior user experience.
  • Extended battery life in portable devices due to low power consumption.
  • Reduced component count and board space with integrated functions.
  • Simplified system design with flexible audio interfaces.

Additional Details

The WM8602SEDS/V is a versatile audio codec designed to meet the demands of portable audio applications. Its low power consumption is a key feature, extending battery life in portable devices such as MP3 players and mobile phones. The integrated headphone amplifier and microphone preamplifier reduce the need for external components, simplifying the system design and reducing board space. The device supports various audio formats and sample rates, and includes flexible audio interfaces for easy connection to audio processors. It includes digital volume control and other audio processing functions, enhancing the user experience.

Technical Specifications (Typical):

  • DAC SNR: 98 dB
  • ADC SNR: 90 dB
  • Headphone Output Power: 40 mW
  • Operating Voltage: 1.8V to 3.3V
  • Power Consumption: 10 mW (Playback)
  • Audio Interfaces: I2S, PCM
  • Package: QFN-40

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess