EN
  • EN
  • DE
  • IT

WM8772G

Part No WM8772G
Manufacturer Wolfson Microelectronics plc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842339-WM8772G
Ultra Librarian 3D Model Ultra Librarian WM8772G CAD Model

Description

The WM8772G is a high-performance, multi-channel audio codec from Wolfson Microelectronics (now Cirrus Logic), designed for professional and high-end consumer audio applications. It provides a flexible and integrated solution for audio processing, supporting a variety of audio formats and interfaces.

Applications:

  • AV receivers
  • Mixing consoles
  • Multi-track recorders
  • Professional audio interfaces
  • High-end sound cards

Features:

  • Multi-Channel ADC and DAC: Supports multiple channels of audio input and output.
  • High Signal-to-Noise Ratio (SNR): Delivers exceptional audio clarity with minimal background noise.
  • Low Total Harmonic Distortion (THD): Ensures accurate audio reproduction with minimal distortion.
  • Digital Volume Control: Allows precise adjustment of audio levels.
  • Flexible Digital Interface: Supports various audio data formats and sampling rates.
  • I2C Control Interface: Enables easy configuration and control.
  • Integrated PLL: Provides a stable clock source for audio processing.

Benefits:

  • Superior Audio Performance: Delivers exceptionally clear, detailed, and accurate audio reproduction.
  • Versatile Application: Suitable for a wide range of professional and consumer audio equipment.
  • Flexible Configuration: Allows customization to meet specific application requirements.
  • Easy to Use: Simple control interface for easy configuration.
  • Reliable Performance: Designed for long-term stability and durability.

Additional Details:

The WM8772G utilizes advanced delta-sigma modulation techniques to achieve its high level of performance. It incorporates digital filtering to remove unwanted noise and artifacts from the audio signal. The device features a digital volume control that allows for precise adjustment of the audio level. It supports a variety of sampling frequencies, making it compatible with a wide range of audio sources. The WM8772G is typically available in a surface-mount package, making it easy to integrate into circuit boards. It operates from a single power supply. Datasheet details the exact number of channels supported, and detailed electrical characteristics.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess