EN
  • EN
  • DE

74485540290

Part No 74485540290
Manufacturer Wurth Electronics Inc
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 2.9UH SMD / Shielded 2 Coil Inductor Array 11.6 µH Inductance - Connected in Series 2.9 µH Inductance - Connected in Parallel 8.96mOhm Max DC Resistance (DCR) - Parallel 17 A 4-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Manufacturer Würth Elektronik
Packaging Reel - TR
Number of Coils 2
Inductance - Connected In Parallel 2.9 µH
Inductance - Connected In Series 11.6 µH
Tolerance ±20%
Current Rating - Parallel 17 A
Current Rating - Series 8.5 A
Current Saturation - Parallel 29 A
Current Saturation - Series 14.5 A
DC Resistance (DCR) - Parallel 8.96mOhm Max
Shielding Shielded
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 4-SMD
Size / Dimension 0.610" L x 0.520" W (15.50mm x 13.20mm)
Height 0.413" (10.50mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 732-4563-6,732-4563-1,732-4563-2
Standard Package 300
Win Source Part Number 1327642-74485540290
Ultra Librarian 3D Model Ultra Librarian 74485540290 CAD Model

Description

The 1327642-74485540290 from Würth Elektronik is a high-quality inductor, coil, choke that is designed to be mounted on a board.

  • Packaging: Reel - TR
  • Shielding: Shielded
  • Size/Dimension: 0.610" L x 0.520" W (15.50mm x 13.20mm)
  • Standard Package: 300
  • Mounting Style: Surface Mount
  • Tolerance: ±20%
  • Height: 0.413" (10.50mm)
  • Number of Coils: Two
  • Inductance (Series): 11.6 µH
  • Inductance (Parallel): 2.9 µH
  • Current Rating (Parallel): 17A
  • Current Rating (Series): 8.5A
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8504.50.4000

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Sumida America Components Inc.
Lowest to $1.6320
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 33.92UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess