EN
  • EN
  • DE

XC18V01SC

Part No XC18V01SC
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC18V01SC Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011668-XC18V01SC
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC18V01SC CAD Model

Description

The XC18V01SC is a 1 Mbit In-System Programmable Configuration PROM (Configuration Read-Only Memory) designed by Xilinx. It is used primarily for configuring Xilinx Field-Programmable Gate Arrays (FPGAs). This PROM stores the configuration bitstream that defines the functionality of the FPGA, allowing it to be reprogrammed multiple times.

Applications

  • Configuration memory for Xilinx FPGAs
  • Boot memory for embedded systems
  • Storage of programmable logic configurations
  • System prototyping and development
  • Field upgrades of FPGA configurations

Features

  • Memory Size: 1 Mbit
  • In-System Programmable (ISP)
  • Fast Configuration Loading
  • Low Power Consumption
  • Endurance: 20,000 Program/Erase Cycles
  • Supply Voltage: 3.3V or 5V

Benefits

  • Provides non-volatile storage for FPGA configuration bitstreams.
  • Allows in-system programming, enabling remote updates and field upgrades.
  • Ensures fast configuration loading, minimizing system startup time.
  • Reduces power consumption, suitable for power-sensitive applications.
  • Offers high endurance, allowing for multiple reprogrammings.

Additional Details

The XC18V01SC typically comes in a surface-mount package. It communicates with the FPGA via a serial interface. The device is compatible with Xilinx configuration tools, allowing for easy programming and verification. It supports both 3.3V and 5V supply voltages for flexible integration into different systems. It is a crucial component in Xilinx FPGA-based designs, providing the necessary non-volatile memory for configuration storage.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess