EN
  • EN
  • DE

XC2C256-6FT256C

Part No XC2C256-6FT256C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description Optimized for 1.8V systems | IC CPLD 256MC 5.7NS 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 5.7ns
Voltage Supply - Internal 1.7V ~ 1.9V
Number of Logic Elements/Blocks 16
Number of Macrocells 256
Number of Gates 6000
The number of I/O 184
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-FTBGA (17x17)
Family Part Number XC2C256
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1281484-XC2C256-6FT256C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C256-6FT256C CAD Model

Description

The XC2C256-6FT256C is an in-system programmable integrated circuit from Xilinx Inc. with 6000 gates.

  • Logic Elements/Blocks: 16
  • Macrocells: 256
  • Delay Time tpd(1) max: 5.7ns
  • Voltage Supply: 1.7V ~ 1.9V
  • Number of I/O: 184
  • Package: 256-FTBGA (17x17)
  • Supply: Limited
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Altera
UV PLD CQCC28 /
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.7361 $105.4722
3+ $43.2709 $129.8127
5+ $41.9184 $209.5920
6+ $40.5659 $243.3954
8+ $39.2146 $313.7168
10+ $35.1570 $351.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess