EN
  • EN
  • DE

XC2S30VQ100AMS-5C

Part No XC2S30VQ100AMS-5C
Manufacturer Xilinx Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TQFP100
Manufacturer Xilinx Inc.
RoHS State Request Verification
Win Source Part Number 735828-XC2S30VQ100AMS-5C
Ultra Librarian 3D Model Ultra Librarian XC2S30VQ100AMS-5C CAD Model

Description

The XC2S30VQ100AMS-5C is a Spartan-II series Field Programmable Gate Array (FPGA) manufactured by Xilinx Inc. It is designed for a wide range of digital logic applications, providing a flexible and programmable platform for implementing custom hardware functions. The Spartan-II family is known for its cost-effectiveness and performance, making it suitable for various embedded systems and digital signal processing applications.

Applications

  • Digital Signal Processing (DSP)
  • Embedded Systems
  • Communication Systems
  • Industrial Control
  • Consumer Electronics

Features

  • Configurable Logic Blocks (CLBs): Provides flexible logic resources for implementing custom digital circuits.
  • Block RAM: Offers on-chip memory for data storage and processing.
  • Input/Output Blocks (IOBs): Supports various I/O standards and interfaces.
  • Clock Management: Provides flexible clock generation and distribution capabilities.
  • On-Chip Debugging: Facilitates hardware debugging and verification.

Benefits

  • Flexibility and Programmability: Allows for implementing custom hardware functions and adapting to changing requirements.
  • High Performance: Provides fast and efficient processing capabilities for demanding applications.
  • Cost-Effectiveness: Offers a cost-effective solution for implementing digital logic functions.
  • Rapid Prototyping: Enables rapid prototyping and development of custom hardware solutions.

Technical Specifications

The XC2S30VQ100AMS-5C features 1,728 logic cells, 432 CLBs, and 40 kb of block RAM. It supports various I/O standards and interfaces. The device is available in a VQ100 package and operates from a 3.3V power supply. It also includes on-chip debugging capabilities, allowing for easy hardware verification. The Spartan-II family is known for its low power consumption and high performance, making it suitable for a wide range of embedded systems and digital signal processing applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess