EN
  • EN
  • DE

XC2V80-4FG256C

Part No XC2V80-4FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 084709-XC2V80-4FG256C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2V80-4FG256C CAD Model

Description

The XC2V80-4FG256C is a low-density member of the Virtex-II family of Field-Programmable Gate Arrays (FPGAs) from Xilinx. It provides a cost-effective solution for implementing basic digital logic functions in a compact footprint. The FG256C indicates a Fine-Pitch Ball Grid Array (FBGA) package with 256 pins.

Applications:

  • Interface Controllers: Used for interfacing between different devices and systems, such as memory controllers and peripheral interfaces.
  • Glue Logic: Employed as glue logic to connect and control various components in a digital system.
  • State Machines: Implemented for controlling the behavior of digital systems based on input signals and internal states.
  • Address Decoding: Utilized for decoding memory addresses and selecting specific memory locations.
  • Small Embedded Systems: Found in low-complexity embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Provides a flexible architecture for implementing custom logic functions.
  • Block RAM: Includes on-chip memory blocks for data storage and buffering.
  • Digital Clock Manager (DCM): Offers precise clock control and management.
  • Versatile I/O: Supports a range of I/O standards for interfacing with external peripherals.
  • Fine-Pitch BGA Package: The 256-pin FBGA package enables high pin density and good thermal performance.

Benefits:

  • Low Cost: Provides a cost-effective solution for basic digital logic applications.
  • Compact Size: The FBGA package enables integration into small form-factor systems.
  • Design Flexibility: Programmable logic allows for customization and adaptation to specific application needs.
  • Fast Prototyping: Enables rapid development and testing of digital circuits.
  • Reduced Time-to-Market: Speeds up the development cycle with its programmable nature.

Additional Details:

The XC2V80-4FG256C operates at a -4 speed grade. It contains configurable logic blocks (CLBs) arranged in a regular array, interconnected by a programmable routing network. The device also includes dedicated resources for arithmetic operations, such as multipliers and adders. The FBGA package facilitates surface mounting and provides good thermal conductivity. The device's configuration data can be loaded through various interfaces, including JTAG, SPI, and parallel interfaces.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 3T FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 102 I/O 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.2162 $66.2162
3+ $54.3312 $162.9936
4+ $52.6334 $210.5336
5+ $50.9355 $254.6775
6+ $49.2377 $295.4262
8+ $44.1441 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess