EN
  • EN
  • DE
  • IT

XC3S1000-4FTG256I

Part No XC3S1000-4FTG256I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Spartan®-3 Family 1M Gates 17280 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA Tray / IC FPGA 173 I/O 256FTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Status Active
Number of LABs/CLBs 1920
Number of Logic Elements/Cells 17280
Total RAM Bits 442368
Number of I/O 173
Number of Gates 1000000
Supply Voltage - Operating 1.14 V to 1.26 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 100°C (TJ)
Case / Package 256-FTBGA (17x17)
Win Source Part Number 084678-XC3S1000-4FTG256I
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XC3S1000
Introduction Date July 13, 2004
ECCN EAR99
Country of Origin Philippines, Republic of Korea, Taiwan, Singapore
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian XC3S1000-4FTG256I CAD Model

Description

The XC3S1000-4FTG256I is an IC by Xilinx Inc.

  • I/O: 173
  • LABs/CLBs: 1920
  • Logic elements/cells: 17280
  • Gates: 1000000
  • Total RAM bits: 442368
  • Family: XC3S1000
  • Operating Temperature Range: -40°C to 100°C (TJ)
  • Case/Package: 256-FTBGA (17x17)
  • Supply Voltage: 1.14 V to 1.26 V
  • Status: Active electronic component
  • Alternative parts: LCMXO3LF-9400C-5BG256CALV, EP3C10U256C7, EP3C16U256C6, and EP1C12F256C6N
  • Estimated EOL date: 2025
  • Halogen-free: Compliant
  • Usage: Commonly used
  • Supply and demand status: Balanced

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 624 I/O 1517FCBGA / Kintex? UltraScale? Field Programmable Gate Array (FPGA) IC 624 77721600 1451100 1517-BBGA, FCBGA
Lowest to $1,441.4401
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 15600 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 6900 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Amd
IC FPGA 832 I/O 2104FCBGA
Need more? Email Us
Intel
IC FPGA 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Amd
FPGA VIRTEX-E FAMILY 186.624K GA / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2191 $73.2191
2+ $60.0773 $120.1546
3+ $58.1998 $174.5994
4+ $56.3224 $225.2896
5+ $54.4450 $272.2250
7+ $48.8128 $341.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess