EN
  • EN
  • DE

XC4006-6PQ160C

Part No XC4006-6PQ160C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412689-XC4006-6PQ160C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4006-6PQ160C CAD Model

Description

The Xilinx XC4006-6PQ160C is a Field-Programmable Gate Array (FPGA) belonging to the XC4000 series, designed for implementing custom digital logic circuits. Manufactured by Xilinx, a leading vendor of programmable logic devices, this FPGA offers a versatile and reconfigurable platform suitable for a wide array of applications.

Applications:

  • Digital Signal Processing (DSP): Used in real-time signal processing applications, such as audio and video processing.
  • Telecommunications Equipment: Employed in telecommunication devices for channel coding, modulation, and demodulation.
  • Networking Systems: Integrated into networking equipment, such as routers and switches, for custom protocol implementation and packet processing.
  • Industrial Automation: Used in industrial control systems for precise machine control and automation processes.
  • Medical Imaging: Applied in medical imaging equipment for image processing and analysis.

Features:

  • Configurable Logic Blocks (CLBs): The core building blocks of the FPGA, used to implement combinatorial and sequential logic functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external components and systems.
  • Programmable Interconnect Matrix: A flexible routing network that connects CLBs and IOBs, allowing for customized circuit configurations.
  • On-Chip Memory: Internal memory blocks for data storage and manipulation.
  • PQ160 Package: A 160-pin Plastic Quad Flat Package (PQFP) that provides a compact footprint and efficient mounting solution.

Benefits:

  • Design Flexibility: Allows for easy modification and updating of designs without requiring hardware changes.
  • Reduced Time-to-Market: Accelerates product development by enabling rapid prototyping and iterative design.
  • Cost-Effective Solution: Provides a cost-efficient alternative to Application-Specific Integrated Circuits (ASICs) for low to medium production volumes.
  • Reconfigurability: Can be reprogrammed in the field to adapt to changing requirements and standards.
  • High Performance: Delivers adequate performance for many demanding digital logic applications.

Additional Details:

The XC4006-6PQ160C is characterized by its speed grade (-6), which indicates its performance capabilities. The PQ160 package offers a balance between size and pin availability. Xilinx provides comprehensive development tools for programming and configuring the FPGA, including design entry, simulation, and implementation software. This FPGA is part of a series that offers a range of density and performance options to suit different application needs.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess